ARCTIC logo

ARCTIC TP-2 (APT2560) heat sink compound Thermal pad 1,2 W/m·K 41 g

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181853
Info modified on:
07 May 2024, 13:34:02
Short summary description ARCTIC TP-2 (APT2560) heat sink compound Thermal pad 1,2 W/m·K 41 g:

ARCTIC TP-2 (APT2560), Thermal pad, 1,2 W/m·K, Silicone, Blue, 2,3 g/cm³, 145 mm

Long summary description ARCTIC TP-2 (APT2560) heat sink compound Thermal pad 1,2 W/m·K 41 g:

ARCTIC TP-2 (APT2560). Type: Thermal pad, Thermal conductivity: 1,2 W/m·K, Constitutive ingredients: Silicone. Width: 145 mm, Depth: 0,5 mm, Height: 145 mm. Quantity per pack: 1 pc(s), Package width: 112 mm, Package depth: 0,5 mm

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.