ARCTIC logo

ARCTIC P12 Value Pack Computer case Fan 12 cm Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180643
Info modified on:
14 Mar 2024, 17:42:36
Short summary description ARCTIC P12 Value Pack Computer case Fan 12 cm Black:

ARCTIC P12 Value Pack, Fan, 12 cm, 1800 RPM, 0,3 sone, 95,65 m³/h, Black

Long summary description ARCTIC P12 Value Pack Computer case Fan 12 cm Black:

ARCTIC P12 Value Pack. Type: Fan, Fan diameter: 12 cm, Rotational speed (max): 1800 RPM, Noise level: 0,3 sone, Airflow: 95,65 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 120 mm, Depth: 120 mm, Height: 25 mm. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.