ARCTIC logo

ARCTIC BioniX F140 Computer case Fan 14 cm Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113986
Info modified on:
14 Mar 2024, 19:46:42
Short summary description ARCTIC BioniX F140 Computer case Fan 14 cm Black, White:

ARCTIC BioniX F140, Fan, 14 cm, 200 RPM, 1800 RPM, 0,6 sone, 176 m³/h

Long summary description ARCTIC BioniX F140 Computer case Fan 14 cm Black, White:

ARCTIC BioniX F140. Type: Fan, Fan diameter: 14 cm, Rotational speed (min): 200 RPM, Rotational speed (max): 1800 RPM, Noise level: 0,6 sone, Airflow: 176 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Product color: Black, White

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.