ARCTIC F9 PWM, Fan, 9,2 cm, 150 RPM, 1800 RPM, 0,4 sone, 73,1 m³/h
ARCTIC F9 PWM. Type: Fan, Fan diameter: 9,2 cm, Rotational speed (min): 150 RPM, Rotational speed (max): 1800 RPM, Noise level: 0,4 sone, Airflow: 73,1 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 92 mm, Depth: 25 mm, Height: 92 mm. Product color: Black, White