Apple logo

Apple iPad Pro Apple M 256 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37292
Info modified on:
13 Jan 2025, 09:25:46
Short summary description Apple iPad Pro Apple M 256 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Silver:

Apple iPad Pro, 33 cm (13"), 2752 x 2064 pixels, 256 GB, 8 GB, iPadOS 17, Silver

Long summary description Apple iPad Pro Apple M 256 GB 33 cm (13") 8 GB Wi-Fi 6E (802.11ax) iPadOS 17 Silver:

Apple iPad Pro. Display diagonal: 33 cm (13"), Display resolution: 2752 x 2064 pixels, Display technology: OLED. Internal storage capacity: 256 GB. Processor family: Apple M, Processor model: M4. Internal memory: 8 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Weight: 579 g. Operating system installed: iPadOS 17. Product color: Silver

Specs
Recommended products
Distributors
To access this product information you need to login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.