APC logo

APC Smart-UPS 3000VA USB & Serial RM 2U 120V uninterruptible power supply (UPS) 3 kVA 2700 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145264
Info modified on:
21 Oct 2022, 10:14:32
Short summary description APC Smart-UPS 3000VA USB & Serial RM 2U 120V uninterruptible power supply (UPS) 3 kVA 2700 W:

APC Smart-UPS 3000VA USB & Serial RM 2U 120V, 3 kVA, 2700 W, 60 Hz, 480 J, 3 min, 11,3 min

Long summary description APC Smart-UPS 3000VA USB & Serial RM 2U 120V uninterruptible power supply (UPS) 3 kVA 2700 W:

APC Smart-UPS 3000VA USB & Serial RM 2U 120V. Output power capacity: 3 kVA, Output power: 2700 W, Input frequency: 60 Hz. Typical backup time at full load: 3 min, Typical backup time at half load: 11,3 min, Battery recharge time: 3 h. Product color: Black, Cable length: 2,44 m. Weight: 43,6 kg. Package weight: 56,8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.