APC logo

APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1980 W 10 AC outlet(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
462088
Info modified on:
22 Jan 2025, 16:32:55
Short summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1980 W 10 AC outlet(s):

APC Smart-UPS, Line-Interactive, 2,2 kVA, 1980 W, Sine, 140 V, 280 V

Long summary description APC Smart-UPS uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1980 W 10 AC outlet(s):

APC Smart-UPS. UPS topology: Line-Interactive, Output power capacity: 2,2 kVA, Output power: 1980 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 702 VAh, Typical backup time at full load: 9,8 min. Form factor: Rackmount/Tower, Product color: Black, Stainless steel, Rack capacity: 4U. Compliance certificates: RoHS, Certification: CE, CSA, EAC, EN 50091-1, EN 50091-2, EN/IEC 62040-1, EN/IEC 62040-2, FCC Part 15 CL A, IEC 60950,...

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.