APC SMV2000AI-MS, Line-Interactive, 2 kVA, 1400 W, Sine, 157 V, 303 V
APC SMV2000AI-MS. UPS topology: Line-Interactive, Output power capacity: 2 kVA, Output power: 1400 W. Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s), USB port type: USB Type-B. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Battery life (max): 5 year(s). Form factor: Mini Tower, Product color: Black, Display type: LCD. Certification: CE