APC logo

APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81391
Info modified on:
15 Dec 2023, 11:33:09
Short summary description APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC EasyPDU, Metered, Metered-by-outlet, 0U, Three-phase, Vertical, Black, 24 AC outlet(s)

Long summary description APC EasyPDU power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC EasyPDU. PDU types: Metered, Metered-by-outlet, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC 60309. Cable length: 3 m. Nominal input voltage: 400 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 55 mm, Depth: 56 mm, Height: 1800 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.