APC logo

APC EPDU1016S power distribution unit (PDU) 8 AC outlet(s) 1U Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218792
Info modified on:
13 Jan 2025, 23:08:08
Short summary description APC EPDU1016S power distribution unit (PDU) 8 AC outlet(s) 1U Black:

APC EPDU1016S, Metered, Switched, 1U, Single-phase, Horizontal, Aluminium, Black

Long summary description APC EPDU1016S power distribution unit (PDU) 8 AC outlet(s) 1U Black:

APC EPDU1016S. PDU types: Metered, Switched, Rack capacity: 1U, Type: Single-phase. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler, Power plug: C20 coupler. Maximum current: 16 A, AC input frequency: 50 - 60 Hz, Load capacity: 3680 VA. Weight: 2,8 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.