APC BV1000I-GR, Line-Interactive, 1 kVA, 600 W, Sine, 170 V, 280 V
APC BV1000I-GR. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 600 W. AC outlet types: Type F, AC outlets quantity: 4 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Compact, Product color: Black, Cable length: 1,52 m. Compliance certificates: RoHS, Certification: CE REACH