APC logo

APC AP8941 power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
273428
Info modified on:
14 Jan 2025, 17:12:14
Short summary description APC AP8941 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC AP8941, Switched, 0U, Black, 24 AC outlet(s), NEMA L6-30P, 3,05 m

Long summary description APC AP8941 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

APC AP8941. PDU types: Switched, Rack capacity: 0U, Product color: Black. AC outlets quantity: 24 AC outlet(s), Power plug: NEMA L6-30P. Cable length: 3,05 m. Nominal input voltage: 200-230 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Compliance certificates: RoHS, Certification: cUL,FCC Part 15 A,ICES-003,PSE,UL,VCCI A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.