APC logo

APC AP4424 Automatic Transfer Switch (ATS)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
298521
Info modified on:
14 Mar 2024, 19:46:30
Short summary description APC AP4424 Automatic Transfer Switch (ATS):

APC AP4424, Rackmount, 2U, 18 AC outlet(s), Black

Long summary description APC AP4424 Automatic Transfer Switch (ATS):

APC AP4424. Input operation voltage (min): 230 V, Input operation voltage (max): 230 V, Input current: 32 A. Form factor: Rackmount, Rack capacity: 2U, Product color: Black. AC outlets quantity: 18 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Weight: 6,94 kg. Package weight: 9,43 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.