AOC VESA-P2, Bracket, Black, Steel, Wall, 100 x 100 mm, 68,6 cm (27")
AOC VESA-P2. Product type: Bracket, Product color: Black, Housing material: Steel. Weight: 200 g. Package height: 130 mm, Package width: 155 mm, Package depth: 61 mm. Quantity per pack: 1 pc(s)