AOC logo

AOC Q27G4F computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2870
Info modified on:
30 Dec 2024, 17:23:57
Short summary description AOC Q27G4F computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red:

AOC Q27G4F, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red

Long summary description AOC Q27G4F computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Red:

AOC Q27G4F. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black, Red

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.