AOC logo

AOC P2370SH LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94530
Info modified on:
26 Jun 2024, 05:48:25
Short summary description AOC P2370SH LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

AOC P2370SH, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC P2370SH LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

AOC P2370SH. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.