AOC LE19W037, 48,3 cm (19"), 1366 x 768 pixels, HD, LED, Black
AOC LE19W037. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black