AOC logo

AOC L37W861 TV 94 cm (37") HD Black 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31600
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AOC L37W861 TV 94 cm (37") HD Black 500 cd/m²:

AOC L37W861, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Black

Long summary description AOC L37W861 TV 94 cm (37") HD Black 500 cd/m²:

AOC L37W861. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.