AOC logo

AOC i2353Fh computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Aluminium

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78222
Info modified on:
19 Jun 2023, 13:18:04
Short summary description AOC i2353Fh computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Aluminium:

AOC i2353Fh, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Aluminium

Long summary description AOC i2353Fh computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Aluminium:

AOC i2353Fh. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Aluminium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.