AOC logo

AOC G2790VX computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35837
Info modified on:
10 Aug 2024, 06:46:27
Short summary description AOC G2790VX computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Red:

AOC G2790VX, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 1 ms, Black, Red

Long summary description AOC G2790VX computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black, Red:

AOC G2790VX. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black, Red

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.