AOC 78 Series G2778VQ, 68,6 cm (27"), 1920 x 1080 pixels, Quad HD, 1 ms, Black, Red
AOC 78 Series G2778VQ. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Quad HD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black, Red