AOC logo

AOC 90 Series G2590PX computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
318698
Info modified on:
20 Mar 2025, 15:54:33
Short summary description AOC 90 Series G2590PX computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:

AOC 90 Series G2590PX, 62,2 cm (24.5"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description AOC 90 Series G2590PX computer monitor 62,2 cm (24.5") 1920 x 1080 pixels Full HD LED Black:

AOC 90 Series G2590PX. Display diagonal: 62,2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.