AOC 60 Series G2460FQ, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
AOC 60 Series G2460FQ. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black