AOC logo

AOC E975SWDA LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111306
Info modified on:
21 Jun 2024, 03:08:21
Short summary description AOC E975SWDA LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black:

AOC E975SWDA, 47 cm (18.5"), 1366 x 768 pixels, WXGA, LED, 5 ms, Black

Long summary description AOC E975SWDA LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black:

AOC E975SWDA. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.