AOC logo

AOC E970SWNL LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63559
Info modified on:
14 Mar 2024, 19:34:47
Short summary description AOC E970SWNL LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black:

AOC E970SWNL, 47 cm (18.5"), 1366 x 768 pixels, WXGA, LED, 5 ms, Black

Long summary description AOC E970SWNL LED display 47 cm (18.5") 1366 x 768 pixels WXGA Black:

AOC E970SWNL. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.