AOC 75 Series E2775SJ, 43,2 cm (17"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
AOC 75 Series E2775SJ. Display diagonal: 43,2 cm (17"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black