AOC logo

AOC E2752VQ LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87333
Info modified on:
26 Jun 2024, 05:36:23
Short summary description AOC E2752VQ LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

AOC E2752VQ, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description AOC E2752VQ LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

AOC E2752VQ. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.