AOC G2 CU34G2XP, 86,4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 1 ms, Black
AOC G2 CU34G2XP. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black