AOC 936SW, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Black
AOC 936SW. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black