AOC logo

AOC B2 24B2XH/EU LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
395242
Info modified on:
20 Mar 2025, 17:44:35
Short summary description AOC B2 24B2XH/EU LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

AOC B2 24B2XH/EU, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description AOC B2 24B2XH/EU LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

AOC B2 24B2XH/EU. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.