AOC 2436VWH, 59,9 cm (23.6"), 1920 x 1080 pixels, 5 ms, Black
AOC 2436VWH. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black