AOC logo

AOC E1 20E1H LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191597
Info modified on:
14 Jun 2024, 01:21:18
Short summary description AOC E1 20E1H LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:

AOC E1 20E1H, 49,5 cm (19.5"), 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description AOC E1 20E1H LED display 49,5 cm (19.5") 1600 x 900 pixels HD+ Black:

AOC E1 20E1H. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.