Anker logo

Anker A3145011 Stereo portable speaker Black 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51696
Info modified on:
14 Mar 2024, 18:58:26
Short summary description Anker A3145011 Stereo portable speaker Black 20 W:

Anker A3145011, 20 W, 10 W, 70 - 20000 Hz, Wireless, 20 m, Stereo portable speaker

Long summary description Anker A3145011 Stereo portable speaker Black 20 W:

Anker A3145011. RMS rated power: 20 W, Speakers RMS power: 10 W, Frequency range: 70 - 20000 Hz. Connectivity technology: Wireless, Bluetooth range: 20 m. Product type: Stereo portable speaker, Product color: Black. Recommended usage: Universal. Power source type: Battery, Battery capacity: 5200 mAh, Battery life (max): 12 h

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.