Anker logo

Anker 98AP9804A-BTA mobile device keyboard Bluetooth Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28876
Info modified on:
01 Jun 2018, 05:35:54
Short summary description Anker 98AP9804A-BTA mobile device keyboard Bluetooth Black:

Anker 98AP9804A-BTA, Apple, iPad Air/iPad Air 2, Black, Wireless, Bluetooth, Battery

Long summary description Anker 98AP9804A-BTA mobile device keyboard Bluetooth Black:

Anker 98AP9804A-BTA. Brand compatibility: Apple, Compatibility: iPad Air/iPad Air 2, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery technology: Lithium, Battery life: 300 h. Width: 240 mm, Depth: 175 mm, Height: 7,4 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.