Allied Telesis logo

Allied Telesis AT-MC101XL network media converter 100 Mbit/s

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144223
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-MC101XL network media converter 100 Mbit/s:

Allied Telesis AT-MC101XL, 100 Mbit/s, 100Base-TX UTP, 100Base-FX F, 2000 m, IEEE 802.3u, IEEE 802.1Q, 6 W, 294 g

Long summary description Allied Telesis AT-MC101XL network media converter 100 Mbit/s:

Allied Telesis AT-MC101XL. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 100Base-TX UTP, 100Base-FX F. Maximum transfer distance: 2000 m. Compliance industry standards: IEEE 802.3u, IEEE 802.1Q. Power consumption (typical): 6 W. Weight: 294 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.