Allied Telesis logo

Allied Telesis FS980M/52 Managed L3 Fast Ethernet (10/100) 1U Grey

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37756
Info modified on:
30 May 2023, 12:00:49
Short summary description Allied Telesis FS980M/52 Managed L3 Fast Ethernet (10/100) 1U Grey:

Allied Telesis FS980M/52, Managed, L3, Fast Ethernet (10/100), Rack mounting, 1U, Wall mountable

Long summary description Allied Telesis FS980M/52 Managed L3 Fast Ethernet (10/100) 1U Grey:

Allied Telesis FS980M/52. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 17,6 Gbit/s. Networking standards: IEEE 802.1AX, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Wall mountable, Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.