Allied Telesis AT-FS750/28-10, Managed, Fast Ethernet (10/100), Rack mounting, 1U
Allied Telesis AT-FS750/28-10. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 28. MAC address table: 8000 entries, Switching capacity: 12,8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE.... Rack mounting, Form factor: 1U