Allied Telesis logo

Allied Telesis AT-9000/28POE Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Silver

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41073
Info modified on:
21 Nov 2023, 14:57:58
Short summary description Allied Telesis AT-9000/28POE Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Silver:

Allied Telesis AT-9000/28POE, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description Allied Telesis AT-9000/28POE Managed L2/L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Silver:

Allied Telesis AT-9000/28POE. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.2, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE.... Power over Ethernet (PoE). Rack mounting

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.