Allied Telesis logo

Allied Telesis AT-8000GS/48 Managed

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21998
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-8000GS/48 Managed:

Allied Telesis AT-8000GS/48, Managed

Long summary description Allied Telesis AT-8000GS/48 Managed:

Allied Telesis AT-8000GS/48. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. MAC address table: 8000 entries, Switching capacity: 116 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1W, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.