Allied Telesis logo

Allied Telesis AT-MC102XL-20 network media converter 1310 nm

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56628
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-MC102XL-20 network media converter 1310 nm:

Allied Telesis AT-MC102XL-20, 2000 m, 1310 nm, Wired, 6 W, 294 g, 0 - 40 °C

Long summary description Allied Telesis AT-MC102XL-20 network media converter 1310 nm:

Allied Telesis AT-MC102XL-20. Maximum transfer distance: 2000 m, Wavelength: 1310 nm. Connectivity technology: Wired. Power consumption (typical): 6 W. Weight: 294 g. Certification: FCC Class B, UL-Cul, CSA/CSA, NRTL, TUV, CE compliant

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.