Alienware Area-51 R2, 3,2 GHz, Intel® Core™ i7 X-series, 32 GB, 4,26 TB, DVD Super Multi DL, Windows 10 Home
Alienware Area-51 R2. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-6900K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 4,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 980 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Silver