Alienware logo

Alienware Aurora R4 Intel® Core™ i7 X-series i7-4820K 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Ti Windows 8.1 Midi Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96163
Info modified on:
07 Oct 2024, 17:14:07
Short summary description Alienware Aurora R4 Intel® Core™ i7 X-series i7-4820K 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Ti Windows 8.1 Midi Tower PC Black:

Alienware Aurora R4, 3,7 GHz, Intel® Core™ i7 X-series, 8 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Alienware Aurora R4 Intel® Core™ i7 X-series i7-4820K 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 760 Ti Windows 8.1 Midi Tower PC Black:

Alienware Aurora R4. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-4820K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 760 Ti. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.