Alienware logo

Alienware Aurora R11 Intel® Core™ i7 i7-10700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Home Midi Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5728
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Alienware Aurora R11 Intel® Core™ i7 i7-10700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Home Midi Tower PC Black:

Alienware Aurora R11, 2,9 GHz, Intel® Core™ i7, i7-10700F, 32 GB, 2 TB, Windows 10 Home

Long summary description Alienware Aurora R11 Intel® Core™ i7 i7-10700F 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Home Midi Tower PC Black:

Alienware Aurora R11. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700F. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Midi Tower. Product type: PC. Weight: 17,8 kg. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.