Alienware Aurora R10, 3 GHz, AMD Ryzen™ 9, 5900, 32 GB, 2 TB, Windows 11 Home
Alienware Aurora R10. Processor frequency: 3 GHz, Processor family: AMD Ryzen™ 9, Processor model: 5900. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Midi Tower. Product type: PC. Product color: Black