Alienware Area-51m, Intel® Core™ i9, 3,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 2,02 TB
Alienware Area-51m. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9900K, Processor frequency: 3,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,02 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black