Alienware Area-51 R2, 3,5 GHz, Intel® Core™ i7 X-series, 16 GB, 2,13 TB, Blu-Ray DVD Combo, Windows 8.1
Alienware Area-51 R2. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-5930K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2,13 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Silver