Alienware logo

Alienware Area-51 R2 Intel® Core™ i7 X-series i7-5820K 8 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 8.1 Tower PC Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36679
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Alienware Area-51 R2 Intel® Core™ i7 X-series i7-5820K 8 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 8.1 Tower PC Silver:

Alienware Area-51 R2, 3,3 GHz, Intel® Core™ i7 X-series, 8 GB, 2,13 TB, DVD Super Multi, Windows 8.1

Long summary description Alienware Area-51 R2 Intel® Core™ i7 X-series i7-5820K 8 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 8.1 Tower PC Silver:

Alienware Area-51 R2. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-5820K. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 980. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.