Alienware logo

Alienware 15 R3 Intel® Core™ i7 i7-7820HK Laptop 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7544
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware 15 R3 Intel® Core™ i7 i7-7820HK Laptop 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

Alienware 15 R3, Intel® Core™ i7, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1,26 TB

Long summary description Alienware 15 R3 Intel® Core™ i7 i7-7820HK Laptop 39,6 cm (15.6") Full HD 32 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

Alienware 15 R3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.