AISENS logo

AISENS ASUC-9P018-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6252
Info modified on:
18 Dec 2024, 15:06:47
Short summary description AISENS ASUC-9P018-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:

AISENS ASUC-9P018-GR, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, Grey

Long summary description AISENS ASUC-9P018-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:

AISENS ASUC-9P018-GR. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 100 W. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Product color: Grey, Compatible memory cards: MMC, MicroSD (TransFlash), MicroSDHC, MicroSDXC, RS-MMC, SD, SDHC, SDXC, Data transfer rate: 5 Gbit/s. Power source type: USB, Power connector: USB Type-C, Power plug type: No plug. Windows operating systems supported: Windows 10, Windows 11, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7...

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.