AISENS ASCH-100W3P051-W, Indoor, AC, 20 V, 5 A, White
AISENS ASCH-100W3P051-W. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 20 V, AC adapter output current: 5 A. USB 2.0 ports quantity: 1, USB Type-C ports quantity: 2, Fast charging, Power protection features: Overcharge, Overload, Short circuit. Product color: White